EN
  • EN
  • DE

FWP-100A22F

Part No FWP-100A22F
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE 100A 700VAC/500VDC / 100A 700 V AC 500 V DC Fuse Cartridge Holder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Manufacturer Eaton - Bussmann Electrical Division
Packaging Bulk
Mounting Holder
Fuse Type Cartridge
Current Rating (Amps) 100A
Voltage Rating - AC 700 V
Voltage Rating - DC 500 V
Applications Electrical, Industrial
Approval Agency CE, UR
Breaking Capacity @ Rated Voltage 200kA AC, 50kA DC
Case / Package Cartridge, Non-Standard
Size / Dimension 0.874" Dia x 2.283" L (22.20mm x 58.00mm)
Melting I2t 1100
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Other Part Number 283-4317,FWP-100A22F-ND
Standard Package 10
Win Source Part Number 1334885-FWP-100A22F
Ultra Librarian 3D Model Ultra Librarian FWP-100A22F CAD Model

Description

This is an electrical, specialty fuse from Eaton - Bussmann Electrical Division with a Win Source Part Number of 1334885-FWP-100A22F.

  • Packaging: Bulk
  • Fuse Type: Cartridge
  • Voltage Rating - AC: 700 V
  • Voltage Rating - DC: 500 V
  • Response Time: Not Specified
  • Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC
  • Melting I2t: 1100
  • Size / Dimension: 0.874" Dia x 2.283" L (22.20mm x 58.00mm)
  • Application: Electrical and Industrial
  • Mounting Type: Holder
  • Operating Temperature: Not Specified
  • Case / Package: Cartridge, Non-Standard
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 100A
  • HTSUS: 8536.10.0040
  • Approval Agencies: CE, UR
  • RoHS Compliant: Yes

You May Also Be Interested in

Eaton Bussmann
FUSE 40AMP 500V AC BS88 GG
Need more? Email Us
Eaton Bussmann
BUSS FUSE WIRE .049 DIA.
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 250A 170VDC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 110A 600VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 1KVDC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 200A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 40A 415VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VDC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 4A 600VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess