EN
  • EN
  • DE

GSB25

Part No GSB25
Manufacturer Eaton Bussmann
Catalog Fuses
Description 25AMP 600V AC BS88 FUSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 25 A
Voltage Rating - AC 600 V
Response Time Fast Blow
Package / Case Cylindrical, Blade Terminals
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian GSB25 CAD Model

Description

NULL

You May Also Be Interested in

Draloric
FUSE BOARD MOUNT 1.5A 32VDC 0805
Lowest to $1.6008
Eaton Bussmann
12KV 20AMP 2\
Need more? Email Us
Bel Fuse Inc.
8A Fuse Surface Mount 1206
Lowest to $0.8121
Eaton Bussmann
FUSE CERAMIC 10A 600VAC 170VDC
Need more? Email Us
Eaton Bussmann
FUSE CERM 20A 600VAC 170VDC RAD
Need more? Email Us
Eaton Bussmann
FUSE AUTO 150A 58VDC MODULE
Need more? Email Us
Eaton Bussmann
BUSS MIDGET FUSE FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE AUTO 70A 32VDC BLADE MAX
Need more? Email Us
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 15 AMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess