EN
  • EN
  • DE

HC2-2R2TR-R

Part No HC2-2R2TR-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 2.2UH 24.3A 2.3 MOHM / Inductor Power Metal Foil 2uH/2.2uH 20% 300KHz 24.3A 0.0023Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Series HC2
Packaging Reel package
Type Wirewound
Inductance 2.2μH
Tolerance ±20%
Current Rating 24.3A
Current - Saturation 31.9A
Shielding Unshielded
DC Resistance (DCR) 2.3 mOhm Max
Operating Temperature Range -40°C ~ 85°C
Test Frequency 300kHz
Mounting SMD
Package Nonstandard
Dimension 0.755" L x 0.748" W (19.20mm x 19.00mm)
Height - Seated (Maximum) 0.500" (12.70mm)
Win Source Part Number 775620-HC2-2R2TR-R
Popularity Medium
Supply and Demand Status Balance
Family Name HC2
Introduction Date November 29, 2015
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HC2-2R2TR-R CAD Model

Description

The Eaton 775620-HC2-2R2TR-R is a medium popularity electronic component from Eaton.

  • Series: HC2
  • Type: Wirewound
  • Operating Temperature Range: -40°C ~ 85°C
  • Package: Nonstandard
  • Shielding: Unshielded
  • Inductance: 2.2μH
  • Current Rating: 24.3A
  • Tolerance: ±20%
  • Mounting Type: SMD
  • DC Resistance (DCR): 2.3 mOhm Max
  • Dimension: 0.755" L x 0.748" W (19.20mm x 19.00mm)
  • Height Seated (Maximum): 0.500" (12.70mm)
  • Alternative Part Numbers: XFHCL-2R2, HC2-2R2, HC2-2R2-R, HC2-2R2TR

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5468 $55.4680
22+ $4.5512 $100.1264
35+ $4.4090 $154.3150
47+ $4.2668 $200.5396
61+ $4.1246 $251.6006
82+ $3.6979 $303.2278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess