EN
  • EN
  • DE

MFBW1V3216-301-R

Part No MFBW1V3216-301-R
Manufacturer Eaton Bussmann
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 300 OHM 1206 1LN / 300 Ohms @ 100 MHz 1 Ferrite Bead 1206 (3216 Metric) 2A 150mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Eaton - Electronics Division
Series MFBW1V3216
Package Tape & Reel
Number of Lines 1
Impedance @ Frequency 300 Ohms @ 100 MHz
Current Rating (Max) 2A
DC Resistance (DCR) (Max) 150mOhm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 1206 (3216 Metric)
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1340384-MFBW1V3216-301-R
Ultra Librarian 3D Model Ultra Librarian MFBW1V3216-301-R CAD Model

Description

The Eaton MFBW1V3216-301-R is a Ferrite Bead Chip that is designed for filtering purposes.

  • Package: Tape & Reel
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Maximum Current: 2A
  • Standard Package: 4,000
  • Lines: Single
  • Impedance: 300 Ohms @ 100 MHz
  • Mounting Type: Surface Mount
  • Package/Case: 1206 (3216 Metric)
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS: 8504.50.8000
  • DC Resistance (DCR): 150mOhm (Max)

You May Also Be Interested in

TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
Panasonic
Ferrite Beads 115 OHM BEAD CORE
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess