EN
  • EN
  • DE

MSH2-8A

Part No MSH2-8A
Manufacturer Eaton Bussmann
Description Eaton Cutler-Hammer Starter Heater - For Use w/ MS Starters | Part #MSH2-8A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179369-MSH2-8A
Categories Custom Parts
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSH2-8A CAD Model

Description

The MSH2-8A is a miniature supplemental fuse manufactured by Eaton Bussmann. These fuses are designed to provide overcurrent protection in a variety of electronic circuits. The 8A designation indicates that the fuse is rated to interrupt currents up to 8 Amperes. Miniature supplemental fuses are often used to protect sensitive components from damage caused by excessive current flow.

Applications

  • Electronic equipment: Protecting sensitive components in electronic devices such as computers, power supplies, and communication equipment.
  • Small appliances: Providing overcurrent protection in small household appliances.
  • Instrumentation: Protecting measurement instruments from damage due to overloads.
  • Automotive electronics: Providing circuit protection in automotive electronic systems.
  • Lighting systems: Protecting electronic ballasts and LED drivers in lighting applications.

Features

  • Miniature size: Allows for use in compact electronic devices.
  • 8A current rating: Provides overcurrent protection up to 8 Amperes.
  • Supplemental fuse: Designed for protecting individual components or circuits.
  • Fast-acting or time-delay characteristics: Available in different versions to suit various application requirements.
  • High interrupting rating: Capable of safely interrupting high fault currents.

Benefits

  • Component protection: Protects sensitive electronic components from damage due to overcurrent conditions.
  • Circuit safety: Prevents fires and other hazards caused by electrical faults.
  • Reliable performance: Provides consistent and reliable overcurrent protection.
  • Compact size: Allows for easy integration into small electronic devices.
  • Wide range of applications: Suitable for a variety of electronic circuits.

The MSH2-8A fuse is typically a ceramic tube fuse with axial leads. Specific details, such as the voltage rating, interrupting rating, and exact dimensions, can be found in the product datasheet. Bussmann offers a wide range of fuses with different characteristics to meet the requirements of various applications. Correct fuse selection is critical to ensure proper circuit protection.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess