EN
  • EN
  • DE

PTS12066V200

Part No PTS12066V200
Manufacturer Eaton Bussmann
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 6V 2A 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 11 Weeks
Features Polymeric PTC Resettable Fuse 6V 2 A Ih Surface Mount 1206 (3216 Metric), Concave
Manufacturer Eaton Bussmann
Series PTS1206
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 1206 (3216 Metric), Concave
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 283-3145-2, 283-3145-1, 283-3145-6
Quantity per package 2500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890441-PTS12066V200
Ultra Librarian 3D Model Ultra Librarian PTS12066V200 CAD Model

Description

The PTS12066V200, manufactured by Eaton Bussmann, is a Polytron PTC (Positive Temperature Coefficient) resettable fuse. This device is designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the PTC's resistance increases dramatically, limiting the current flow and protecting the circuit. Once the fault is removed and power is cycled, the PTC cools down and returns to its low-resistance state, allowing normal operation to resume.

Applications:

  • USB Ports.
  • Computer Peripherals.
  • Battery Packs.
  • Automotive Electronics.
  • General Electronic Devices.

Features:

  • Resettable Overcurrent Protection.
  • Surface Mount Package (1206 size).
  • Fast Trip Time.
  • Low Resistance.
  • Compact Size.
  • RoHS Compliant.

Benefits:

  • Reliable Overcurrent Protection: Protects circuits from damage due to excessive current.
  • Resettable Functionality: Eliminates the need to replace fuses after an overcurrent event.
  • Space Saving: Small surface mount package allows for high-density board layouts.
  • Quick Response: Fast trip time minimizes the duration of overcurrent conditions.
  • Cost Effective: Reduces maintenance costs associated with replacing blown fuses.

Additional Details:

The PTS12066V200 is a 1206-sized surface mount device. Key parameters include hold current, trip current, maximum voltage, and trip time. The “6V200” likely indicates a voltage rating of 6V and a hold current of 200mA. Datasheets from Eaton Bussmann will provide detailed specifications. This PTC resettable fuse is ideal for a wide range of applications requiring reliable and convenient overcurrent protection.

You May Also Be Interested in

RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4469 $51.3935
275+ $0.3667 $100.8425
425+ $0.3553 $151.0025
585+ $0.3438 $201.1230
755+ $0.3324 $250.9620
1,010+ $0.2980 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess