EN
  • EN
  • DE
  • IT

TR/0603FT2A32V

Part No TR/0603FT2A32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395446-TR/0603FT2A32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TR/0603FT2A32V CAD Model

Description

The TR/0603FT2A32V is a fast trip surface mount fuse from Eaton Bussmann. It is engineered to provide robust overcurrent protection in compact electronic devices. This fuse is designed with a 0603 footprint for space-constrained applications and offers a fast tripping characteristic to quickly interrupt circuits during fault conditions.

Applications

  • Smartphones and mobile devices: Safeguarding sensitive circuitry.
  • Wearable technology: Protecting against overcurrent in smartwatches and fitness trackers.
  • Solid-state drives (SSDs): Preventing damage to data storage components.
  • USB devices: Protecting from power surges and short circuits.
  • Digital cameras: Ensuring stable power delivery to image sensors and processors.

Features

  • Fast tripping speed: Quickly interrupts circuits under fault conditions.
  • 0603 surface mount package: Compact size for space-saving designs.
  • High inrush current withstand: Handles temporary current surges without nuisance tripping.
  • Ceramic body: Provides excellent thermal and mechanical stability.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced protection: Minimizes damage to valuable electronic components.
  • Increased reliability: Prevents premature failure of electronic devices.
  • Compact design: Enables use in miniature devices.
  • Simplified assembly: Compatible with automated surface mount assembly processes.
  • Compliance with regulations: Ensures products meet environmental requirements.

Specifications

The TR/0603FT2A32V fuse has a current rating of 2A and a voltage rating of 32VDC. It features a fast trip characteristic, ensuring rapid response to overcurrent events. The interrupting rating is typically 50A at 32VDC. The fuse operates within a temperature range of -55°C to +125°C. The body is constructed from ceramic, providing robustness and reliability. The dimensions of the 0603 package are 1.6mm x 0.8mm.

You May Also Be Interested in

Eaton Bussmann
FUSE BUSS SMALL DIMENSION
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VAC/VDC 5PK CARD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC AUTO LINK
Need more? Email Us
Phoenix Contact
FUSE GLASS 1.25A 120VAC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 4.5A 250VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 10MA 125VAC/VDC RAD
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 120A AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE 3A 3AB 3AG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess