EN
  • EN
  • DE
  • IT

TR/1608FF-500MA

Part No TR/1608FF-500MA
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395471-TR/1608FF-500MA
Popularity Low
Supply and Demand Status Balance
Application Field Used in Safety, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian TR/1608FF-500MA CAD Model

Description

The 395471-TR/1608FF-500MA from Eaton Bussmann is a low popularity circuit protection fuse that is used in safety, portable devices, computers and computer peripherals, imaging, video and vision, consumer electronics, and industrial applications.

  • Manufacturer: Eaton Bussmann
  • Family: Fuses
  • Win Source Part Number: 395471-TR/1608FF-500MA

You May Also Be Interested in

Eaton Bussmann
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 32VAC/VDC 1206
Lowest to $0.0876
Littelfuse Inc.
Surface Mount Fuses NANO2® > Slo-Blo® > 449 Series | FUSE BRD MNT 5A 125VAC/VDC 2SMD
Lowest to $0.5053
Eaton Bussmann
FUSE BRD MNT 1A 32VAC 63VDC 1206
Need more? Email Us
Eaton Bussmann
Need more? Email Us
Eaton Bussmann
Need more? Email Us
Eaton Bussmann
Need more? Email Us
Eaton Bussmann
Need more? Email Us
Eaton Bussmann
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess