EN
  • EN
  • DE

WCL3225-6R8-R

Part No WCL3225-6R8-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 6.8UH 310MA 1.5OHM SMD / 6.8 µH Unshielded Drum Core, Wirewound Inductor 310 mA 1.5Ohm Max Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series WCL3225
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ceramic
Inductance 6.8 µH
Tolerance ±5%
Current Rating (Amps) 310 mA
Shielding Unshielded
DC Resistance (DCR) 1.5Ohm Max
Q @ Freq 12 @ 7.96MHz
Frequency - Self Resonant 35MHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 7.96 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.138" L x 0.114" W (3.50mm x 2.90mm)
Height - Seated (Max) 0.089" (2.25mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 283-WCL3225-6R8-RDKR,283-WCL3225-6R8-RCT,283-WCL3225-6R8-RTR
Standard Package 2,000
Win Source Part Number 1171197-WCL3225-6R8-R
Ultra Librarian 3D Model Ultra Librarian WCL3225-6R8-R CAD Model

Description

The Eaton WCL3225-6R8-R fixed inductor is a drum core, wirewound type with a nonstandard package/case.

  • Core Type: drum core, wirewound
  • Package/Case: nonstandard
  • Core Material: ceramic
  • Tolerance: ±5%
  • Height: 0.089" (2.25mm)
  • Dimension: 0.138" L x 0.114" W (3.50mm x 2.90mm)
  • Q @ Freq: 12 @ 7.96MHz
  • Frequency Self-Resonant: 35MHz

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess