EN
  • EN
  • DE

FP3-1R0-R

Part No FP3-1R0-R
Manufacturer Eaton / Cutler Hammer
Catalog Inductors, Coils, Chokes
Description FIXED IND 1UH 6.26A 11.2MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Eaton - Electronics Division
Series FLAT-PAC 3
Part Status Active
Type Drum Core, Wirewound
Material - Core Iron Powder
Inductance 1 μH
Tolerance ±15%
Current Rating (Amps) 6.26 A
Current - Saturation (Isat) 9.5A
Shielding Unshielded
DC Resistance (DCR) 11.2mOhm Max
Operating Temperature -40°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.285" L x 0.264" W (7.25mm x 6.70mm)
Height - Seated (Max) 0.118" (3.00mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian FP3-1R0-R CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FIXED IND 10UH 15A 5.7 MOHM TH
Need more? Email Us
Wurth Electronics Inc
FIXED IND 12NH 700MA 130MOHM SMD
Lowest to $0.4090
Wurth Electronics Inc
FIXED IND 100UH 900MA 478MOHM SM
Lowest to $0.6240
Wurth Electronics Inc
FIXED IND 2.2UH 1A 250 MOHM SMD
Need more? Email Us
Wurth Electronics Inc
FIXED IND 470UH 600MA 1.1OHM SMD
Lowest to $2.1819
Wurth Electronics Inc
FIXED IND 470NH 15A 2.75MOHM SMD
Lowest to $2.7273
Wurth Electronics Inc
FIXED IND 10UH 2.5A 33 MOHM TH
Lowest to $3.7093
Wurth Electronics Inc
FIXED IND 51NH 100MA 820MOHM SMD
Lowest to $0.8727
Wurth Electronics Inc
FIXED IND 160NH 26A 0.00029OHM
Lowest to $1.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess