EN
  • EN
  • DE

JRC2072D

Part No JRC2072D
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826509-JRC2072D
Ultra Librarian 3D Model Ultra Librarian JRC2072D CAD Model

Description

The New Japan Radio JRC2072D is a dual operational amplifier (op-amp) IC characterized by low noise and high performance. This op-amp is designed for audio and general-purpose applications that require accurate signal amplification with minimal distortion. Its low noise characteristics make it particularly suitable for sensitive audio circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and audio mixers.
  • Active Filters: Employed in audio filters, equalization circuits, and signal conditioning systems.
  • Instrumentation Amplifiers: Utilized in precision measurement equipment for amplifying small signals.
  • Voltage Regulators: Incorporated in voltage regulation circuits for stable and accurate voltage control.
  • Signal Conditioning: Used in various signal processing applications for amplifying and filtering signals.

Features

  • Low Noise: Minimizes unwanted noise in audio and instrumentation applications.
  • High Gain: Provides significant amplification of input signals.
  • Wide Bandwidth: Operates effectively over a broad frequency range.
  • Low Distortion: Ensures accurate signal reproduction with minimal harmonic distortion.
  • Dual Op-Amp Configuration: Integrates two operational amplifiers in a single package.

Benefits

  • Improved Audio Quality: Delivers clear and accurate sound reproduction.
  • Enhanced Signal Accuracy: Minimizes signal errors in instrumentation applications.
  • Increased Design Flexibility: Allows for versatile circuit designs.
  • Reduced Component Count: Integrates two op-amps into one package, simplifying circuit layout.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details

The JRC2072D operates on a wide range of supply voltages and offers excellent stability over temperature variations. Key specifications include input offset voltage, input bias current, common-mode rejection ratio (CMRR), and slew rate. Detailed information can be found in the manufacturer's datasheet. It is available in a variety of package types (e.g., DIP, SOP). The JRC2072D is a reliable and versatile op-amp that is suitable for both audio and general-purpose applications. Its low noise and high performance make it a popular choice for designers requiring precise signal amplification.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess