EN
  • EN
  • DE
  • IT

HFD3150

Part No HFD3150
Manufacturer Eaton / Cutler Hammer
Catalog Circuit Breakers
Description Molded Case Circuit Breaker, 3 Pole, 150A, Thermal/Magnetic, FD Frame, C Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 150 A
RoHS Non-Compliant
Voltage Rating (AC) 600 V
Win Source Part Number 1062671-HFD3150
Categories Circuit Breakers
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD3150 CAD Model

Description

The Eaton/Cutler Hammer 1062671-HFD3150 is a 150A circuit breaker designed for electronic devices. This product is non-compliant with RoHS and has a voltage rating of 600V. It is a reliable and durable choice for various electronic applications.

You May Also Be Interested in

Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
Sensata-Airpax
CIR BRKR MAG-HYDR 2A TOGGLE / Circuit Breaker Magnetic (Hydraulic Delay) 2A AC DC Toggle Panel Mount
Need more? Email Us
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 16A 250 V AC 80 V DC Rocker Panel Mount
Lowest to $29.9945
Sensata-Airpax
CIRCUIT BREAKER MAG-HYDR ROCKER / Circuit Breaker Magnetic (Hydraulic Delay) AC DC Rocker Panel Mount
Need more? Email Us
Sensata-Airpax
CIR BRKR MAG-HYDR / Circuit Breaker Magnetic (Hydraulic Delay) 7.5A 250 V AC 65 V DC Lever Panel Mount
Need more? Email Us
Sensata-Airpax
CIR BRKR MAG-HYDR ROCKER / Circuit Breaker Magnetic (Hydraulic Delay) AC DC Rocker Panel Mount
Need more? Email Us
Others
COMPOUND TRANSISTOR
Need more? Email Us
Eaton / Cutler Hammer
Molded Case Circuit Breaker, 3 Pole, 150A, Thermal/Magnetic, FD Frame, C Series
Need more? Email Us
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR LEVER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess