EN
  • EN
  • DE

SS-IP20-N

Part No SS-IP20-N
Manufacturer Eaton Electrical
Catalog Motor Driver Boards, Modules
Description Starter, IP20 Kit, S801+/S811+, N Frame, 65mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176096-SS-IP20-N
Categories Tools and Supplies
Manufacturer Eaton / Cutler Hammer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS-IP20-N CAD Model

Description

The 1176096-SS-IP20-N is a medium popularity product manufactured by Eaton / Cutler Hammer. It is a tool and supply component that is non-compliant with RoHS. The supply and demand status of this product is currently at a limited status. Unfortunately, no further specifications have been provided for this product.

You May Also Be Interested in

Panasonic
SERVO DRIVER 30A 480V LOAD / Servo AC 380 ~ 480VAC Supply 30A 480V Load
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Semikron
POWER MODULE 138A 1600V AC-SWITC
Lowest to $88.7919
STMicroelectronics
STEPPER DRIVER 1.5A 10-42V LOAD
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD / Motor Driver Positioning Type
Need more? Email Us
Pololu Corporation
DUAL MC33926 MTR DRVR CARRIER / Brushed 5 ~ 28VDC Supply 2.5A 5 ~ 28V Load
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Omron
MOTOR STARTER 16A 480V LOAD
Need more? Email Us
Siemens
ACC_CIRCUIT_BREAKER_3RA68 12-8AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess