EN
  • EN
  • DE

MLVC22V033C2000

Part No MLVC22V033C2000
Manufacturer Eaton-Electronics Division
Catalog Varistors, MOVs
Description VARISTOR 45V 600A 2220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

45 V 600 A Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)
 

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 8.5V 100A DISC 7MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 910V 22KA RADIAL
Lowest to $3.5633
Bourns Inc.
VARISTOR 50V 0603
Lowest to $0.0117
Littelfuse Inc.
VARISTOR 510V 10KA DISC 20MM
Need more? Email Us
AVX Corp/Kyocera Corp
Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Need more? Email Us
Panasonic
ESD Protection Diodes / TVS Diodes 30V 0402 SUPPRESSOR ESD
Lowest to $0.0860
Littelfuse Inc.
VARISTOR 715V 10KA DISC 20MM
Need more? Email Us
TDK Corporation
AECQ200,VW80808-2, 120A,16V,0805
Need more? Email Us
TDK Corporation
VARISTOR 150V 0603
Lowest to $0.0587

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess