EN
  • EN
  • DE

E22-900M30S

Part No E22-900M30S
Manufacturer EBYTE
Catalog RF Transceiver Modules
Description IPEX interface -151dBm 12km SPI SMD,38.5x24mm RF Transceiver Modules and Modems RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless/RF Transceiver Modules and Modems
Voltage - Supply 2.5V~5.5V
Output Power 31dBm
Antenna Type IPEX interface
Sensitivity -151dBm
Communication Distance 12km
Modulation System LoRa
Receive Current 14mA
Features Continuous frequency coverage
Interface SPI
Current Of Transmitting 650mA
Qty Unit Price
1+ $ 7.1854
10+ $ 6.9904
CNHTS 8517799000
USHTS 8517790000
TARIC 8517790000
CAHTS 8517790000
BRHTS 85177900
INHTS 85177990
MXHTS 8517.70.99
Ultra Librarian 3D Model Ultra Librarian E22-900M30S CAD Model

Description

Product Description for 01N60H

The 01N60H is engineered to deliver high-performance in a compact form, specifically crafted for efficient energy consumption and durability.

  • Features and Benefits
    • Enhanced switching speed optimizing energy efficiency.
    • Sturdy design enhances longevity and reliability.
    • Compatible with a wide range of electronic systems.
  • Applications
    • Renewable energy systems
    • Power inverters
    • Home automation devices
  • Additional Details: With its advanced engineering, the 01N60H ensures minimal energy waste, supporting environmentally friendly tech solutions.

You May Also Be Interested in

Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2046 $51.0230
12+ $8.3730 $100.4760
19+ $8.1113 $154.1147
26+ $7.8497 $204.0922
33+ $7.5880 $250.4040
45+ $6.8031 $306.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,845 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess