EN
  • EN
  • DE

EM78P176NSO18J

Part No EM78P176NSO18J
Manufacturer ELAN Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELAN Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822546-EM78P176NSO18J
Ultra Librarian 3D Model Ultra Librarian EM78P176NSO18J CAD Model

Description

The EM78P176NSO18J is an 8-bit microcontroller manufactured by ELAN Microelectronics. This microcontroller is designed for a wide range of applications, from simple control tasks to more complex embedded systems. Its features include built-in memory, timers, and I/O ports, making it suitable for various applications.

Applications

  • Consumer Electronics: Used in remote controls, toys, and other consumer devices.
  • Industrial Control: Integrated into industrial control systems for automation and monitoring.
  • Home Appliances: Employed in appliances such as washing machines, refrigerators, and microwave ovens.
  • Security Systems: Used in security systems for monitoring and control.

Features

  • 8-Bit Microcontroller: An 8-bit architecture suitable for a variety of control tasks.
  • Built-In Memory: Includes both program memory (ROM) and data memory (RAM).
  • Timers and Counters: Features timers and counters for timing and counting functions.
  • I/O Ports: Provides general-purpose input/output (GPIO) ports for interfacing with external devices.

Benefits

  • Versatile Control: Suitable for a wide range of control applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control.
  • Low Power Consumption: Low power consumption for battery-powered applications.
  • Easy to Program: Easy to program using standard microcontroller development tools.

The EM78P176NSO18J typically features 4KB of ROM, 128 bytes of RAM, and 16 I/O pins. It operates at a clock speed of up to 20 MHz and supports various peripheral devices. Additionally, it complies with industry standards for microcontrollers, ensuring compatibility with a wide range of development tools and programming languages.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess