EN
  • EN
  • DE

EM78P520NQ44JS

Part No EM78P520NQ44JS
Manufacturer ELAN Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELAN Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822558-EM78P520NQ44JS
Ultra Librarian 3D Model Ultra Librarian EM78P520NQ44JS CAD Model

Description

The EM78P520NQ44JS is a microcontroller manufactured by ELAN Microelectronics. This 8-bit microcontroller is designed for a broad range of embedded applications that require efficient processing, flexible I/O options, and low power consumption. It incorporates features such as timers, PWM outputs, and analog-to-digital converters (ADCs).

Applications

  • Remote controls
  • Consumer electronics
  • Home appliances
  • Security systems
  • Industrial control

Features

  • 8-bit microcontroller
  • Timers with PWM functionality
  • Analog-to-Digital Converter (ADC)
  • Multiple I/O ports
  • Low-power operation
  • Internal oscillator

Benefits

  • Versatile Control: Allows precise and versatile control over various electronic systems and devices.
  • Efficient Processing: Delivers adequate processing power for diverse embedded tasks.
  • Integrated Functionality: Inclusion of timers, PWM, and ADC reduces the need for external components, saving cost and space.
  • Extended Battery Life: Optimized for low-power consumption, extending operational time in portable devices.
  • Simplified Design: Integrated features streamline system design and decrease development time.

Additional Details

The EM78P520NQ44JS is commonly used in applications where both digital control and analog signal processing are required. The integrated ADC allows for direct measurement of analog signals, simplifying the interface with sensors and other analog devices. Its PWM outputs are suitable for motor control and dimming applications. The internal oscillator eliminates the need for external clock components, further reducing system cost. The microcontroller is typically programmed using assembly language or C. The wide operating voltage range makes it suitable for various power supply conditions.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess