EN
  • EN
  • DE

EL2280CN

Part No EL2280CN
Manufacturer Elantec
Catalog END - OF - LIFE
Description 250MHz / 3mA Current Mode Feedback Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Elantec
Win Source Part Number 1171207-EL2280CN
Manufacturer Homepage www.elantec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL2280CN CAD Model

Description

The EL2280CN is a high-performance, dual operational amplifier from Elantec, categorized as END-OF-LIFE. These amplifiers are designed for applications requiring high bandwidth, fast settling time, and low power consumption. Understanding its features can aid in selecting suitable replacements.

Applications

  • Video Amplification: Specifically suited for amplifying video signals in various display and processing systems.
  • High-Speed Signal Processing: Used in systems requiring rapid processing of analog signals.
  • Data Acquisition Systems: Employed in capturing and amplifying data signals in scientific and industrial instruments.
  • Instrumentation: Utilized in precision measurement equipment for signal conditioning.
  • RF Communication: Used in the amplification stages of RF communication circuits.

Features

  • High Slew Rate: Delivers a high slew rate, enabling fast response to input signal changes.
  • Wide Bandwidth: Provides a wide bandwidth, allowing amplification of a broad range of frequencies.
  • Low Distortion: Minimizes signal distortion, ensuring high signal fidelity.
  • Dual Amplifier Configuration: Contains two independent operational amplifiers within a single package.
  • Low Power Consumption: Operates efficiently with minimal power consumption.

Benefits

  • Enhanced Signal Accuracy: High slew rate and bandwidth contribute to accurate signal reproduction.
  • Reduced Noise: Low noise characteristics improve signal-to-noise ratio.
  • Compact Design: Dual amplifier configuration allows for space-saving designs.
  • Lower Power Costs: Efficient operation reduces overall power consumption and costs.
  • Versatile Usage: Suitable for a wide range of amplification tasks.

Additional Details

The EL2280CN typically requires a dual power supply (e.g., ±5V to ±15V). Key specifications can be found in the Elantec datasheet and typically include slew rate, bandwidth, input offset voltage, and input bias current. The package is commonly a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). Being an end-of-life product, finding replacements might involve looking for functionally equivalent parts from other manufacturers. When selecting replacements, consider crucial parameters such as bandwidth, slew rate, input noise, and power requirements.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess