EN
  • EN
  • DE

33202

Part No 33202
Manufacturer Elesa USA Corporation
Catalog Handles, Locks, Latches
Description LBR-A, CONTROL LEVERS, WITH BLAC / Rotating Handle Polyamide Screw Holes, Back
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Handles
Mfr Elesa USA Corporation
Series LBR.
Package Bag
Product Status Active
Type Rotating
Height 2.047" (52.00mm)
Material Polyamide
Mounting Type Screw Holes, Back
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH info available upon request
Win Source Part Number 906592-33202
Ultra Librarian 3D Model Ultra Librarian 33202 CAD Model

Description

The LBR. Rotating Handle is a high-quality hardware accessory designed for boxes, enclosures, and racks.

  • Type: rotating handle
  • Material: polyamide
  • Height: 2.047 inches (52.00mm)
  • Mounting Type: screw hole, back mounting type
  • Thread/Screw/Hole Size: not provided
  • Length Center to Center: not provided
  • Package: bag
  • Standard Package: 1 piece
  • Series: LBR.
  • Manufacturer: Elesa USA Corporation
  • MSL Level: not applicable
  • REACH: available upon request

You May Also Be Interested in

Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Davies Molding, LLC
HANDLE PHENOLIC KNOB 1" BLACK
Lowest to $3.5863
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
522
Keystone Electronics
HANDLE ALUMINUM MTG CTR 5.5"
Need more? Email Us
Davies Molding, LLC
HANDLE PHENOLIC MTG CTR 4.25"
Need more? Email Us
Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
Keystone Electronics
HANDLE ALUMINUM MTG CTR 3"
Lowest to $61.1757
514
Keystone Electronics
HANDLE ALUMINUM MTG CTR 6"
Lowest to $6.7233

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess