EN
  • EN
  • DE

M14D5121632A-2.5BIG2K

Part No M14D5121632A-2.5BIG2K
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog OEM Parts (M - N)
Description DDR2 512MB 32MX16 400MHZ BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979535-M14D5121632A-2.5BIG2K
Categories OEM Parts(M-N)
Manufacturer Elite Semiconductor Memory Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M14D5121632A-2.5BIG2K CAD Model

Description

The M14D5121632A-2.5BIG2K is a high-performance synchronous dynamic random-access memory (SDRAM) chip manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). It is designed for applications requiring high bandwidth and low latency, such as graphics cards, networking equipment, and high-performance computing systems.

Applications

  • Graphics cards: Providing high-speed memory for texture mapping, frame buffering, and other graphics-intensive operations.
  • Networking equipment: Serving as working memory for routers, switches, and other network devices.
  • High-performance computing: Supporting high-speed data processing in servers and workstations.
  • Embedded systems: Providing memory for embedded systems requiring fast data access.
  • Industrial automation: Supporting real-time data processing in industrial control systems.

Features

  • High bandwidth: Enables fast data transfer rates for demanding applications.
  • Low latency: Reduces access times for improved system performance.
  • Synchronous operation: Operates in synchronization with the system clock for efficient data transfer.
  • DDR (Double Data Rate) technology: Transfers data on both rising and falling edges of the clock signal, doubling the data transfer rate.
  • Multiple banks: Allows for concurrent access to different memory locations, improving overall performance.

Benefits

  • Enhanced system performance: Improves overall system performance by providing high-speed memory access.
  • Reduced processing time: Speeds up data processing in demanding applications.
  • Improved responsiveness: Reduces latency for faster response times.
  • Increased data throughput: Enables higher data transfer rates for improved system efficiency.
  • Optimized power consumption: Designed for efficient power consumption in high-performance applications.

Additional Details

The M14D5121632A-2.5BIG2K has a memory capacity of 512M x 16 bits. The 2.5 refers to the operating voltage and BIG2K likely specifies the package type. Detailed specifications, including clock speed, timings, and power consumption, are available in the device datasheet.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess