The Ricoh R3111N221A-TR-FB is a high-accuracy voltage detector IC designed for battery monitoring and system reset applications. This device monitors the input voltage and provides a reset signal when the voltage drops below a predefined threshold. It features low supply current and high detection accuracy, making it suitable for portable devices and other battery-powered systems.
Applications:
- Microcontroller reset circuits
- Battery-powered devices
- Power management systems
- Portable electronics
- Voltage monitoring circuits
Features:
- High-accuracy voltage detection.
- Ultra-low supply current.
- Open-drain output.
- Small package size.
- Hysteresis for stable operation.
Benefits:
- Prevents microcontroller malfunction by providing a reliable reset signal.
- Extends battery life due to low supply current.
- Simplifies circuit design with minimal external components.
- Saves board space with a compact package.
- Ensures stable operation in noisy environments.
Additional Details:
The R3111N221A-TR-FB has a detection voltage of 2.2V (This should be confirmed in the datasheet), and it operates over a wide temperature range. The open-drain output allows for flexible connection to various microcontrollers and other digital circuits. The hysteresis feature prevents chattering and ensures a clean reset signal. It is commonly used in applications where reliable voltage monitoring and reset functionality are crucial.