EN
  • EN
  • DE

SK4-1A107M-RD0

Part No SK4-1A107M-RD0
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324555-SK4-1A107M-RD0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK4-1A107M-RD0 CAD Model

Description

The Elna America SK4-1A107M-RD0 is a high-quality electrolytic capacitor, part of Elna's SK series. These capacitors are known for their reliability and performance in a variety of electronic applications. The part number indicates a capacitance of 100µF (microfarads), a voltage rating of 10V (indicated by 1A), and an M tolerance (±20%). The 'RD0' likely designates a specific package size or lead style.

Applications:

  • Power Supply Filtering: Used extensively in power supplies to smooth out voltage ripples and provide stable DC voltage.
  • Audio Equipment: Employed in audio amplifiers, preamplifiers, and other audio circuits for coupling, decoupling, and filtering signals to enhance sound quality.
  • Consumer Electronics: Found in a wide range of consumer electronic devices such as televisions, DVD players, and set-top boxes for various filtering and energy storage applications.
  • Industrial Equipment: Integrated into industrial control systems, power converters, and other industrial equipment requiring reliable and stable voltage regulation.
  • LED Lighting: Used in LED drivers to smooth the current and improve the stability and lifespan of the LEDs.

Features:

  • High Capacitance Value: Offers a capacitance of 100µF, suitable for applications requiring significant energy storage or filtering.
  • Low ESR (Equivalent Series Resistance): Provides low ESR, reducing power losses and improving the overall efficiency of the circuit.
  • Long Lifespan: Designed for long-term reliability, ensuring stable performance over an extended period.
  • High Ripple Current Capability: Capable of handling high ripple currents, making it suitable for demanding applications.
  • Compact Size: Available in a compact size, allowing for easy integration into space-constrained designs.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

Benefits:

  • Stable Voltage Regulation: Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
  • Improved Audio Quality: Enhances audio quality by reducing noise and distortion in audio circuits.
  • Enhanced Power Supply Performance: Improves power supply performance by smoothing out voltage ripples and providing stable DC voltage.
  • Increased Device Lifespan: Extends the lifespan of electronic devices by providing reliable and stable performance.
  • Reduced Power Losses: Minimizes power losses due to its low ESR, improving the overall efficiency of the circuit.
  • Reliable Performance: Offers reliable performance over a wide range of operating conditions, ensuring the stability of the electronic system.

Additional Details:

The Elna SK4-1A107M-RD0 electrolytic capacitor typically has a radial lead configuration. Its operating temperature range is usually between -40°C to +85°C, but this should be verified in the datasheet. The electrolyte used in Elna capacitors is designed for long life and stability. The capacitor's dimensions depend on the specific package style (RD0), and these details are available in the datasheet. It's important to consult the datasheet for specific details such as ripple current rating, impedance, and leakage current, to ensure it meets the requirements of the application.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess