EN
  • EN
  • DE

SYF-0J226M-RA2

Part No SYF-0J226M-RA2
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350751-SYF-0J226M-RA2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SYF-0J226M-RA2 CAD Model

Description

The Elna America SYF-0J226M-RA2 is a compact and reliable aluminum electrolytic capacitor from the SYF series, designed for a wide variety of electronic applications. It offers stable performance and a long operational lifespan, making it a suitable choice for numerous circuit designs.

Applications:

  • Audio Systems: Filtering and decoupling in audio amplifiers, preamplifiers, and sound processing equipment.
  • Power Supplies: Smoothing output voltage and reducing ripple in regulated DC power supplies.
  • Industrial Automation: Filtering and timing circuits in industrial control and automation equipment.
  • Consumer Electronics: Used in devices such as televisions, DVD players, and set-top boxes for filtering and decoupling.
  • General Purpose Circuits: Suitable for coupling, bypass, and energy storage in a wide range of electronic designs.

Features:

  • Aluminum Electrolytic Construction: Offers a good balance of performance, cost-effectiveness, and reliability.
  • Compact Size: Designed to save space on printed circuit boards, allowing for high-density mounting.
  • High Ripple Current Capability: Ensures stable operation under fluctuating load conditions.
  • Long Life: Provides an extended operational life, reducing the need for frequent replacement.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Improved Audio Clarity: Reduces noise and distortion in audio signals for enhanced sound quality.
  • Stable Power Delivery: Provides consistent and reliable voltage regulation in power supply circuits.
  • Extended Equipment Reliability: Minimizes maintenance and downtime due to the capacitor's long lifespan.
  • Space-Efficient Design: Enables the development of smaller and more compact electronic devices.
  • Environmentally Responsible: Complies with environmental standards for a reduced ecological footprint.

Technical Specifications:

The SYF-0J226M-RA2 typically features a capacitance of 22uF and a voltage rating of 6.3V. The operating temperature range generally falls between -40°C and +85°C. It is essential to consult the specific datasheet for precise specifications, including ESR (Equivalent Series Resistance), impedance, and ripple current ratings, to ensure optimal performance and compatibility with your application. This component is intended for applications requiring stable and reliable capacitive filtering and energy storage.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess