EN
  • EN
  • DE

S-1112B25MC-L6K-TF

Part No S-1112B25MC-L6K-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 062834-S-1112B25MC-L6K-TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1112B25MC-L6K-TF CAD Model

Description

The S-1112B25MC-L6K-TF is a positive voltage regulator manufactured by SII Semiconductor Corporation. This IC provides a stable 2.5V output voltage, making it ideal for use in a wide range of portable electronic devices and systems. Its key features include low current consumption, compact size, and built-in protection circuits.

Applications

  • Microcontroller power supplies
  • Portable media players
  • Wireless sensors
  • Memory card power supplies
  • Real-time clocks (RTC)

Features

  • Output Voltage: 2.5V fixed output
  • Input Voltage Range: 2.2V to 6.5V
  • Output Current: Up to 150mA
  • Low Dropout Voltage: 200mV at 100mA
  • Low Quiescent Current: 5μA (typical)
  • Overcurrent Protection: Limits output current during overload conditions.
  • Thermal Shutdown: Protects the IC from overheating.
  • Package: SOT-23-5
  • Operating Temperature: -40°C to +85°C

Benefits

  • Stable Output Voltage: Ensures consistent performance of connected devices by providing a regulated 2.5V supply.
  • Extended Battery Life: Low quiescent current minimizes power consumption in portable applications.
  • Small Footprint: The SOT-23-5 package is suitable for space-constrained designs.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection enhance system robustness.
  • Wide Input Voltage Range: Offers flexibility in power source selection.

Additional Details

The S-1112B25MC-L6K-TF utilizes a low-dropout (LDO) regulator topology. This allows it to maintain a stable output voltage even when the input voltage approaches the output voltage level. The integrated overcurrent protection prevents damage to the regulator and downstream components in the event of a short circuit or overload. The thermal shutdown feature automatically disables the regulator if the die temperature exceeds a safe limit, preventing permanent damage. The SOT-23-5 package is a common surface-mount package that provides good thermal performance and is easy to solder. This device is RoHS compliant, meaning it does not contain hazardous substances restricted by the European Union's Restriction of Hazardous Substances Directive.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess