EN
  • EN
  • DE

LQN1A8N8J04M0001

Part No LQN1A8N8J04M0001
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070805-LQN1A8N8J04M0001
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQN1A8N8J04M0001 CAD Model

Description

The LQN1A8N8J04M0001 is a compact, high-performance inductor manufactured by Murata Electronics North America. This inductor is designed for high-frequency applications, offering excellent Q-factor and stable inductance in a small form factor. It belongs to the LQN1A series, which is known for its reliability and performance in wireless communication circuits.

Applications

  • RF circuits in mobile phones and other wireless devices
  • Bluetooth and Wi-Fi modules
  • Impedance matching networks
  • RF filters
  • Oscillators and VCOs

Features

  • Small Size: Enables compact circuit designs and high-density mounting.
  • High Q-Factor: Reduces signal loss and improves circuit efficiency.
  • Stable Inductance: Ensures consistent performance over temperature variations.
  • Tight Tolerance: Simplifies circuit tuning and optimization.
  • RoHS Compliant: Meets environmental standards for lead-free electronics.

Benefits

  • Improved Signal Quality: High Q-factor minimizes signal attenuation and distortion.
  • Reduced Board Space: Small size allows for more components on the same board.
  • Enhanced Performance: Stable inductance ensures reliable operation across various conditions.
  • Simplified Design: Tight tolerance simplifies component selection and circuit design.
  • Increased Reliability: Robust construction ensures long-term performance.

Additional Details

The LQN1A8N8J04M0001 inductor has an inductance value of 8.8 nH. It is constructed using a ceramic core and features a multilayer structure to achieve its high performance. The inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. Its self-resonant frequency (SRF) is optimized for high-frequency applications, making it suitable for use in RF circuits operating in the GHz range. The operating temperature range typically spans from -55°C to +125°C. This inductor is commonly used in impedance matching circuits to optimize power transfer and reduce signal reflections. Designers often choose this component for its combination of small size, high Q-factor, and stable performance characteristics, making it ideal for demanding wireless applications.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $1.6320
KEC
Lowest to $0.0658
Lumileds
Lowest to $2.6115
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Samsung
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess