EN
  • EN
  • DE

SYF-0J475M-RJ

Part No SYF-0J475M-RJ
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350752-SYF-0J475M-RJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYF-0J475M-RJ CAD Model

Description

The Elna America SYF-0J475M-RJ is an aluminum electrolytic capacitor belonging to the SYF series, known for its high reliability and performance. It is designed for a broad range of electronic applications requiring stable and long-lasting capacitive components.

Applications:

  • Audio Equipment: Signal filtering and decoupling in amplifiers, receivers, and audio processing units.
  • Power Supplies: Smoothing and filtering in regulated power supplies for various electronic devices.
  • Industrial Control Systems: Timing and filtering circuits in industrial automation and control equipment.
  • Consumer Electronics: Found in televisions, DVD players, and other home entertainment devices for filtering and decoupling.
  • General Electronic Circuits: Suitable for bypass, coupling, and energy storage in diverse electronic applications.

Features:

  • Aluminum Electrolytic Construction: Provides a cost-effective and reliable capacitive solution.
  • Compact Size: Designed for efficient use of board space, allowing for high-density component placement.
  • High Ripple Current Capability: Ensures stable performance under fluctuating load conditions.
  • Long Life: Offers an extended operational lifespan, reducing the need for frequent replacements.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Improved Audio Quality: Reduces noise and distortion in audio circuits, enhancing the listening experience.
  • Stable Power Delivery: Ensures consistent and reliable voltage regulation in power supplies.
  • Extended Equipment Lifespan: Minimizes maintenance and downtime due to the capacitor's durable design.
  • Space-Saving Design: Enables the creation of smaller and more compact electronic devices.
  • Environmentally Responsible: Complies with environmental standards for a reduced environmental footprint.

Technical Specifications:

The SYF-0J475M-RJ typically features a capacitance of 0.47uF (470nF) and a voltage rating of 6.3V. Its operating temperature range is generally between -40°C to +85°C. Refer to the component's datasheet for specific details, including ESR (Equivalent Series Resistance), impedance, and ripple current ratings, to ensure optimal performance in your application. This component is intended for applications that require stable and reliable capacitive filtering and energy storage.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess