EN
  • EN
  • DE

656777\2GB\128MX8\16C\30

Part No 656777\2GB\128MX8\16C\30
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 256Mx64 SODIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950699-656777\2GB\128MX8\16C\30
Series *
Ultra Librarian 3D Model Ultra Librarian 656777\2GB\128MX8\16C\30 CAD Model

Description

Based on the product name, this appears to be a 2GB memory module manufactured by Elpida Memory. The specification '128Mx8' likely refers to the organization of the memory chips, indicating that it's composed of memory chips with a 128M x 8 configuration. '16C' may indicate the number of chips or banks. Given the age of Elpida Memory, this is likely DDR2 or DDR3 memory.

Applications:

  • Desktop PCs
  • Laptops
  • Embedded systems requiring RAM
  • Servers

Features:

  • 2GB capacity
  • 128Mx8 memory chip organization
  • Likely DDR2 or DDR3 technology
  • 16 chips or banks

Benefits:

  • Provides sufficient memory for basic computing tasks.
  • Increases system responsiveness and multitasking capabilities.
  • Enables smooth operation of software applications.
  • Contributes to overall system stability.

Additional Details:

Due to limited publicly available data, pinpointing the exact DDR generation and timings is challenging. However, based on the product name and Elpida's manufacturing history, it's reasonable to assume this is either DDR2 or DDR3 memory. To determine the exact specifications, one would need to physically examine the module's label or datasheet.

Potential specifications (assuming DDR3):

  • Module Type: Unbuffered DIMM (UDIMM) or SO-DIMM (depending on target device)
  • Density: 2GB
  • Speed: DDR3-1066, DDR3-1333, or DDR3-1600 (depending on binning)
  • Voltage: 1.5V

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess