EN
  • EN
  • DE

HYS72D256220GBR-5-B

Part No HYS72D256220GBR-5-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR-400 256Mx72 ECC Reg (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951427-HYS72D256220GBR-5-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72D256220GBR-5-B CAD Model

Description

The Infineon (now Intel) HYS72D256220GBR-5-B is a 2GB DDR2 ECC Registered DIMM designed for servers and workstations requiring reliable and high-capacity memory. The ECC (Error-Correcting Code) functionality ensures data integrity, which is essential for critical applications.

Applications:

  • Servers: Used in server environments to ensure data integrity, system stability, and continuous operation.
  • Workstations: Suitable for high-performance workstations that require large amounts of memory for tasks like video editing, 3D rendering, and scientific simulations.
  • Data Centers: Implemented in data center environments to maintain data accuracy and prevent system crashes.
  • Financial Systems: Deployed in financial systems where data accuracy is crucial for reliable transactions and reporting.

Features:

  • Capacity: 2GB DDR2 ECC Registered DIMM.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, enhancing data reliability and preventing data corruption.
  • Registered DIMM: Includes a register between the memory controller and DRAM chips, improving signal stability and allowing for higher memory capacities.
  • DDR2 Technology: Utilizes Double Data Rate 2 (DDR2) technology for increased data transfer rates and improved performance.
  • Operating Frequency: Operates at a specific frequency (e.g., 533MHz), optimizing data throughput.
  • Module Type: DIMM (Dual Inline Memory Module) form factor, compatible with standard server and workstation motherboards.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data accuracy and reliability, reducing the risk of system errors and data loss.
  • Improved System Stability: Registered DIMM design enhances signal stability, enabling larger memory configurations without compromising performance.
  • Increased System Uptime: ECC memory helps maximize system uptime by automatically correcting memory errors and preventing crashes.
  • Better Performance: DDR2 technology offers faster data transfer rates compared to older memory technologies.
  • Scalability: Allows for greater memory capacity, enabling systems to handle more demanding workloads effectively.

Additional Details:

The HYS72D256220GBR-5-B typically operates at a voltage of 1.8V, which is standard for DDR2 memory. Registered DIMMs are designed for use in systems that specifically support them; check motherboard documentation for compatibility. This module is commonly used in older server and workstation platforms. The '5' in the part number likely refers to the speed grade (e.g., DDR2-533), and 'B' may indicate a specific revision or manufacturing batch. The ECC functionality is particularly important for applications where data errors can have serious consequences. Infineon (now Intel) is a reputable manufacturer of memory modules, known for producing reliable and high-quality products.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess