EN
  • EN
  • DE

657278\1GB\128Mx4\16C

Part No 657278\1GB\128Mx4\16C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR-400 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951405-657278\1GB\128Mx4\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 657278\1GB\128Mx4\16C CAD Model

Description

The Elpida Memory 657278\1GB\128Mx4\16C is a 1GB SDRAM memory module. Similar to other Elpida modules, this device is intended for embedded systems, networking equipment, and applications requiring dependable memory storage. The 128Mx4 organization may suggest it is suitable for applications where a wider data bus is beneficial.

Applications

  • Embedded Systems
  • Network devices
  • Industrial Control Systems
  • Consumer electronics

Features

  • Capacity: 1GB
  • Organization: 128Mx4
  • SDRAM Technology: Provides efficient and reliable memory performance.
  • Standard Interface: Designed for wide compatibility.
  • Low power consumption: Optimized for reduced energy use.
  • Compact Size: Allows integration into compact devices.

Benefits

  • Adequate memory capacity: Provides enough storage space for various embedded applications.
  • Reliable operation: Stable and consistent data processing is guaranteed.
  • Wide compatibility: Ensures easy integration with other systems.
  • Reduced power consumption: Contributes to extending battery life and reduced energy costs.
  • Space-saving design: Enables seamless integration into smaller devices.

Additional Details

The module uses SDRAM (Synchronous Dynamic Random-Access Memory) technology which allows for synchronous data transfer, improving performance over asynchronous memory. The 128Mx4 indicates that the memory is organized as 128 million words, each 4 bits wide. The '16C' likely signifies a particular version or revision of this module. Consult the Elpida datasheet for detailed timing characteristics, voltage specifications, and comprehensive information.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess