EN
  • EN
  • DE

669851\256MB\32Mx16\4C

Part No 669851\256MB\32Mx16\4C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 32Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950902-669851\256MB\32Mx16\4C
Series *
Ultra Librarian 3D Model Ultra Librarian 669851\256MB\32Mx16\4C CAD Model

Description

The Elpida 669851 memory module is a 256MB DDR2 SDRAM module. It features a 32Mx16 organization and a 4C component configuration, designed for embedded systems and applications requiring low-density memory.

Applications:

  • Embedded Systems: Providing memory for industrial controllers, point-of-sale systems, and other embedded devices.
  • Networking Equipment: Used in routers, switches, and other networking devices for buffering and control functions.
  • Industrial Automation: Supporting memory needs for programmable logic controllers (PLCs) and other automation equipment.
  • Medical Devices: Providing memory for diagnostic equipment, patient monitoring systems, and other medical applications.
  • Legacy Systems: Suitable for upgrading or maintaining older systems that require DDR2 memory.

Features:

  • 256MB Capacity: Provides sufficient memory for smaller embedded applications.
  • DDR2 SDRAM: Utilizes DDR2 technology for improved performance compared to older memory standards.
  • 32Mx16 Organization: Organized as 32M words x 16 bits, optimizing data access for specific applications.
  • 4C Component Configuration: Employs a 4-chip configuration for efficient memory access.
  • Low Power Consumption: Designed for low power operation, ideal for battery-powered and energy-sensitive applications.
  • JEDEC Compliant: Adheres to JEDEC standards for compatibility and reliability.
  • Compact Form Factor: Suitable for space-constrained embedded systems.

Benefits:

  • Cost-Effective Solution: Provides a cost-effective memory solution for applications with limited memory requirements.
  • Reliable Performance: JEDEC compliance ensures reliable and stable operation.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy consumption in embedded systems.
  • Easy Integration: Compatible with a wide range of embedded platforms and systems.
  • Legacy Support: Provides a solution for maintaining and upgrading older systems.

Additional Details:

The Elpida 669851 memory module operates at a specific clock frequency (e.g., 400MHz or 533MHz) and voltage (e.g., 1.8V), as defined by the DDR2 standard. It incorporates features such as on-die termination (ODT) to improve signal integrity. The module is typically available in a 200-pin SODIMM (Small Outline DIMM) or a 240-pin DIMM form factor. Detailed specifications regarding timing parameters, operating temperature range, and power consumption can be found in the official product datasheet from Elpida Memory.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess