EN
  • EN
  • DE

EBE51UD8AHFA-8G-E

Part No EBE51UD8AHFA-8G-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 64Mx64 Pb-Free (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950566-EBE51UD8AHFA-8G-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE51UD8AHFA-8G-E CAD Model

Description

The EBE51UD8AHFA-8G-E is an 8GB DDR3 memory module manufactured by Elpida Memory. This module is designed as an unbuffered DIMM (UDIMM), targeting desktops, workstations and entry level servers, where high performance and stability are key requirements.

Applications:

  • Desktop Computers: Significantly improves performance in everyday tasks such as web browsing, document editing, and multimedia playback.
  • Workstations: Suited for demanding applications like photo and video editing, graphic design, and software development.
  • Entry-Level Servers: Provides sufficient memory for small business servers, home servers and other light duty server applications.

Features:

  • 8GB Capacity: Large capacity allows users to run memory-intensive applications and handle large datasets efficiently.
  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to older DDR2 technology.
  • Unbuffered DIMM (UDIMM): Easy to install and compatible with a wide range of motherboards.
  • High-Speed Data Transfer: Designed to operate at a specific frequency (consult datasheet for exact speed), ensuring fast data access and system responsiveness.

Benefits:

  • Improved System Responsiveness: Reduces lag and improves the overall user experience.
  • Enhanced Multitasking Capabilities: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Increased Productivity: Enables faster task completion and a more efficient workflow.
  • Stable and Reliable Performance: Provides consistent and dependable memory operation for critical applications.

Additional Details:

The EBE51UD8AHFA-8G-E operates at a standard DDR3 voltage (typically 1.5V). It is a 240-pin module and complies with JEDEC standards for DDR3 memory. To ensure proper operation, verify that your motherboard supports DDR3 UDIMM memory and that the module's speed is compatible with your system's specifications. The module is built with high-quality components to ensure long-term reliability and stability. Its design minimizes errors and maximizes data integrity.

The Elpida EBE51UD8AHFA-8G-E memory module offers an affordable and effective way to upgrade your system's memory capacity and improve performance. Its combination of high capacity, fast data transfer rates, and reliable operation make it a suitable choice for various applications.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess