EN
  • EN
  • DE

EBJ21EE8BAFA-DJ-E

Part No EBJ21EE8BAFA-DJ-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC UDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949607-EBJ21EE8BAFA-DJ-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ21EE8BAFA-DJ-E CAD Model

Description

The EBJ21EE8BAFA-DJ-E is a DDR3 SDRAM memory module manufactured by Elpida Memory. This module is designed for use in a variety of computing applications, providing temporary storage for data and instructions being actively processed by the CPU. It offers a balance of performance, capacity, and power efficiency, making it suitable for both desktop and laptop systems.

Applications:

  • Desktop PCs: Main system memory for general computing tasks.
  • Laptop PCs: Primary memory for portable computing, balancing performance and power consumption.
  • Servers: Used in server environments requiring moderate memory capacity and performance.
  • Embedded Systems: Suitable for embedded applications needing reliable and efficient memory.

Features:

  • DDR3 Technology: Utilizes Double Data Rate 3 (DDR3) technology for faster data transfer rates compared to previous generations.
  • High Bandwidth: Offers high bandwidth for rapid data access, enhancing overall system performance.
  • Low Voltage Operation: Operates at a lower voltage, contributing to reduced power consumption and heat generation.
  • JEDEC Standard Compliance: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems.
  • High Density: Provides a significant amount of memory capacity in a compact form factor.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications and operating systems.
  • Reduced Power Consumption: Low voltage operation minimizes power usage, extending battery life in portable devices and reducing energy costs in desktop systems.
  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets efficiently.
  • Enhanced Reliability: Designed for stable and reliable operation, minimizing the risk of data errors and system crashes.

Additional Details:

The specific capacity, speed, and timings of the EBJ21EE8BAFA-DJ-E module will vary depending on the exact configuration. It is typically available in different densities (e.g., 2GB, 4GB, 8GB) and speeds (e.g., 1333MHz, 1600MHz). The module is designed to be installed in standard DDR3 memory slots and is generally compatible with a wide range of motherboards supporting DDR3 technology. Refer to the product datasheet for specific technical specifications, including voltage requirements, timing parameters, and operating temperature ranges.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess