EN
  • EN
  • DE

LTC3407AIDD-2#TRPBF

Part No LTC3407AIDD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 0.8A DL 10DFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 0.6V to 5V 0.8A/0.8A Automotive 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783320-LTC3407AIDD-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3407A-2
Introduction Date September 18, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3407AIDD-2#TRPBF CAD Model

Description

LTC3407AIDD-2#TRPBF Dual Channel, 600mA Synchronous Step-Down Regulator

The LTC3407AIDD-2#TRPBF is a high-efficiency, dual-channel, synchronous step-down regulator from Linear Technology that offers a compact and power-efficient solution for a wide range of applications. This regulator is capable of delivering up to 600mA of continuous output current per channel at output voltages as low as 0.6V, making it an ideal choice for portable devices where battery life and space are critical considerations.

Key Features:

  • High Efficiency: With its synchronous rectification design, the LTC3407AIDD-2#TRPBF achieves up to 95% efficiency, minimizing heat generation and maximizing battery life.
  • Dual Independent Outputs: Two outputs allow for simultaneous regulation of different voltage levels, providing flexibility for powering multiple subsystems within a single device.
  • Low Dropout Operation: The regulator maintains high efficiency even at low input voltages, ensuring stable performance as battery voltage declines.
  • Adjustable Output Voltage: Each channel's output voltage can be set from 0.6V to VIN with external resistors, accommodating a variety of power requirements.
  • Small Footprint: The LTC3407AIDD-2#TRPBF comes in a compact 10-lead DFN package, which saves valuable board space in space-constrained applications.
  • No Schottky Diode Required: The internal synchronous switches eliminate the need for an external Schottky diode, reducing component count and system complexity.
  • 4MHz Switching Frequency: High switching frequency allows the use of small, low-cost capacitors and inductors, further reducing the overall solution size.
  • Stable with Ceramic Output Capacitors: The LTC3407AIDD-2#TRPBF is designed to be stable with ceramic output capacitors, offering good transient response and low output ripple.

Applications:

Due to its versatility and high performance, the LTC3407AIDD-2#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • GPS Devices
  • Wireless and DSL Modems
  • Digital Cameras and Audio Devices

Overall, the LTC3407AIDD-2#TRPBF from Linear Technology is a robust and reliable choice for designers looking to optimize power consumption and space in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3627 $50.4405
37+ $2.7591 $102.0867
57+ $2.6729 $152.3553
78+ $2.5867 $201.7626
100+ $2.5005 $250.0500
134+ $2.2418 $300.4012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess