EN
  • EN
  • DE

EDJ8416E6MB-GNL-F-R

Part No EDJ8416E6MB-GNL-F-R
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1600 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940481-EDJ8416E6MB-GNL-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ8416E6MB-GNL-F-R CAD Model

Description

The EDJ8416E6MB-GNL-F-R is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory. As a DDR SDRAM, it provides higher bandwidth compared to its predecessor, SDR SDRAM, by transferring data on both the rising and falling edges of the clock signal. This results in a more efficient and faster data transfer rate, which is crucial for modern computing applications.

Applications

  • Desktop Computers: Utilized as the main system memory in desktop computers to store data and program instructions.
  • Laptop Computers: Provides memory for laptops, enabling smooth multitasking and efficient application execution.
  • Server Systems: Employed in servers to handle large amounts of data and support multiple users simultaneously.
  • Graphics Processing Units (GPUs): Serves as video memory in graphics cards, storing textures, frame buffers, and other graphical data for rendering images and videos.
  • Embedded Systems: Found in embedded applications that require high-speed memory access, such as industrial control systems and network devices.

Features

  • Double Data Rate (DDR) Technology: Transfers data twice per clock cycle, doubling the memory bandwidth compared to SDR SDRAM.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for energy-efficient and portable devices.
  • High Memory Capacity: Available in various capacities to accommodate different memory requirements.
  • Fast Clock Speeds: Operates at high clock frequencies, enabling rapid data transfer and processing.
  • JEDEC Compliance: Complies with industry-standard JEDEC specifications, ensuring compatibility and interoperability with other DDR SDRAM devices.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and performance by providing faster memory access and data transfer speeds.
  • Increased Data Throughput: Enables higher data throughput for memory-intensive applications and tasks.
  • Reduced Latency: Minimizes delays in data access, resulting in quicker response times and a smoother user experience.
  • Enhanced Multitasking Capabilities: Supports efficient multitasking by allowing multiple applications to access memory concurrently without significant performance degradation.
  • Greater Energy Efficiency: Contributes to energy savings and longer battery life in portable devices due to its low power consumption design.

Additional Details

The specific technical characteristics, such as capacity, speed grade, and operating voltage, depend on the precise configuration of the EDJ8416E6MB-GNL-F-R module. Refer to the official Elpida Memory datasheet for comprehensive technical information. DDR SDRAM utilizes a prefetch buffer to improve memory access efficiency. Ensuring compatibility with the target system's specifications is crucial when selecting a DDR SDRAM module. Always consult the motherboard or system documentation for compatibility guidelines.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess