EN
  • EN
  • DE

EDS1216GATA-10-E

Part No EDS1216GATA-10-E
Manufacturer Elpida Memory
Catalog SD
Description SD 8Mx16-10 FBGA Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945293-EDS1216GATA-10-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDS1216GATA-10-E CAD Model

Description

The EDS1216GATA-10-E is a Synchronous DRAM (SDRAM) component manufactured by Elpida Memory. This memory chip is designed for applications requiring high-speed data access and substantial memory capacity, such as embedded systems, networking equipment, and graphics cards. It provides a reliable and efficient memory solution for demanding environments.

Applications

  • Embedded systems
  • Networking equipment (routers, switches)
  • Graphics cards
  • Industrial control systems
  • Automotive systems

Features

  • Capacity: 128Mb (Megabits)
  • Organization: 8M x 16
  • Operating Frequency: 100 MHz
  • Data Transfer Rate: Up to 100 MT/s
  • Voltage: 3.3V
  • Interface: SDRAM
  • Package: TSOP II
  • Refresh Rate: Standard refresh
  • Operating Temperature: Standard operating temperature range

Benefits

  • High Bandwidth: Enables rapid data transfer, improving overall system performance.
  • Large Capacity: Provides ample memory space for data-intensive applications.
  • Low Latency: Minimizes delays in data access, enhancing responsiveness.
  • Reliable Performance: Ensures stable and consistent operation under varying conditions.
  • Wide Compatibility: Integrates easily with a broad range of systems and platforms.
  • Energy Efficiency: Operates at 3.3V, reducing power consumption.

Additional Details

The EDS1216GATA-10-E utilizes a synchronous interface, allowing for precise timing and control of memory operations. The 8M x 16 organization provides a balance between memory density and data bus width. The TSOP II package offers a compact footprint. The module is designed to meet industry standards for SDRAM performance and reliability. The 10ns access time reflects the part's speed.

You May Also Be Interested in

Samsung
SD 16Mx16-75 133 MHz Pb-Free
Lowest to $1.7614
Others
SD 8MX16-6 166MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $58.2090
NANYA
SD 8Mx16-7 133MHz
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 8Mx16 133MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Lowest to $3.7549
Micron Technology Inc.
SD 16Mx8 133MHz Leaded
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess