EN
  • EN
  • DE

NAND01GW3M2BZB5

Part No NAND01GW3M2BZB5
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332689-NAND01GW3M2BZB5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND01GW3M2BZB5 CAD Model

Description

The NAND01GW3M2BZB5 is a high-performance NAND Flash memory device from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product offerings. This particular NAND Flash memory is designed to meet the rigorous demands of modern electronic applications, offering a blend of speed, reliability, and storage capacity that is ideal for a wide range of uses.

Key Features

  • Memory Capacity: The NAND01GW3M2BZB5 comes with a substantial 1 Gbit of storage space, making it suitable for applications that require significant data storage without compromising on physical space.
  • Technology: Utilizing advanced NAND Flash technology, this memory device provides fast read and write speeds, which is crucial for high-speed data processing and quick access to stored information.
  • Package: Encased in a highly compact BGA (Ball Grid Array) package, it offers a space-saving solution that is beneficial for designs with limited PCB (Printed Circuit Board) real estate.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, the NAND01GW3M2BZB5 is optimized for low-power consumption, which is critical for portable and battery-powered devices.
  • Endurance and Data Retention: Designed for longevity, the device boasts high endurance and long data retention, ensuring the safety and integrity of stored data over time.

Applications

The NAND01GW3M2BZB5 is a versatile memory component that can be used across various sectors. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and digital cameras
  • Industrial applications requiring robust data logging and storage
  • Automotive systems where durability and reliability are paramount
  • Networking and telecommunication equipment for data buffering and firmware storage

Why Choose the NAND01GW3M2BZB5?

With its combination of high capacity, speed, and compact form factor, the NAND01GW3M2BZB5 from STMicroelectronics is an excellent choice for designers and engineers looking to integrate reliable memory storage into their products. Its compatibility with a wide range of applications and the commitment of STMicroelectronics to quality and innovation make it a standout option in the NAND Flash memory market.

You May Also Be Interested in

Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess