EN
  • EN
  • DE

EXJ4208BBBG-DJSF-F

Part No EXJ4208BBBG-DJSF-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940604-EXJ4208BBBG-DJSF-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXJ4208BBBG-DJSF-F CAD Model

Description

The Elpida EXJ4208BBBG-DJSF-F is a DDR3 SDRAM (Synchronous Dynamic Random Access Memory) component. This type of memory is widely used in computers, laptops, servers, and other electronic devices to provide temporary storage for data and instructions that the processor is actively using. DDR3 memory offers significant performance improvements over its predecessors, including higher bandwidth, lower power consumption, and improved thermal performance. This particular module is designed for applications requiring fast and reliable memory access.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Server Systems
  • High-Performance Workstations
  • Embedded Systems

Features:

  • DDR3 Technology: Utilizes the DDR3 standard for enhanced data transfer rates and efficiency.
  • High Bandwidth: Provides ample bandwidth for demanding applications.
  • Low Power Consumption: Reduces energy consumption compared to older memory technologies.
  • Reliable Performance: Ensures stable and consistent operation.

Benefits:

  • Increased System Speed: Improves overall system responsiveness and application performance.
  • Enhanced Multitasking: Allows for smooth execution of multiple applications simultaneously.
  • Reduced Energy Costs: Lowers power consumption, resulting in energy savings.
  • Stable Operation: Provides reliable performance under heavy workloads.

This Elpida DDR3 SDRAM module is an essential component for modern computing devices. It enables faster application loading, smoother multitasking, and improved overall system performance. Its high bandwidth and low power consumption make it a suitable choice for a wide range of applications, from personal computers to server systems. Detailed specifications, such as memory capacity, clock speed, and timings, can be found in the product datasheet or related documentation.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess