EN
  • EN
  • DE

EXJ8416B6MB-DJSF-F

Part No EXJ8416B6MB-DJSF-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940482-EXJ8416B6MB-DJSF-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXJ8416B6MB-DJSF-F CAD Model

Description

The EXJ8416B6MB-DJSF-F is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. This memory chip is designed to provide high-speed data access for various applications. It's commonly utilized in computing devices, embedded systems, and other devices requiring efficient and reliable memory performance.

Applications:

  • Desktop Computers: Serves as a memory component in desktop PCs for efficient data processing.
  • Laptop Computers: Implemented in laptop memory modules to provide responsive performance.
  • Embedded Systems: Used in embedded systems to provide reliable memory storage and access.
  • Gaming Consoles: Integrated into gaming console memory systems for high-performance gaming.
  • Networking Equipment: Utilized in network devices for efficient data transfer and storage.

Features:

  • DDR3 Technology: Utilizes DDR3 technology for high bandwidth and efficient power usage.
  • High Data Transfer Rates: Delivers fast data transfer speeds for quick memory access.
  • Large Memory Capacity: Offers sufficient memory capacity for various applications and tasks.
  • Low Power Consumption: Designed for energy efficiency, reducing overall power consumption.
  • Reliable Performance: Provides stable and reliable memory performance.

Benefits:

  • Enhanced System Performance: Improves overall system performance with high-speed memory access.
  • Improved Multitasking: Facilitates smoother multitasking by providing efficient memory management.
  • Smoother Gaming Experience: Delivers a more responsive gaming experience with faster data processing.
  • Extended Battery Life: Contributes to longer battery life in portable devices due to efficient power management.
  • Greater System Reliability: Ensures stable system performance by providing reliable memory operation.

Additional Details:

The EXJ8416B6MB-DJSF-F typically specifies its capacity (e.g., 2Gb or 4Gb), operating frequency (e.g., 1600MHz), and voltage requirements. It's a component designed to be soldered onto a PCB as part of a memory module. Refer to the manufacturer's datasheet for complete specifications, timing diagrams, and application guidance.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess