EN
  • EN
  • DE

EM4095HMSO16B+

Part No EM4095HMSO16B+
Manufacturer EM Microelectronic
Catalog RFID, RF Access, Monitoring ICs
Description 125KHZ-134KHZ, READ/WRITE ANALOG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr EM Microelectronic
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 100kHz ~ 150kHz
Voltage - Supply 4.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number EM4095
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 120015-EM4095HMSO16B+
Ultra Librarian 3D Model Ultra Librarian EM4095HMSO16B+ CAD Model

Description

The EM4095HMSO16B+ is a low-cost, high-performance RFID transceiver IC from EM Microelectronic. It operates in the 125 kHz frequency band and is compatible with ISO 11784/11785 standards. The EM4095HMSO16B+ is ideal for a wide range of RFID applications, including access control, animal identification, and asset tracking.

The EM4095HMSO16B+ features a number of advanced features, including:

  • High sensitivity: The EM4095HMSO16B+ has a high sensitivity of -17 dBm, which allows it to read tags at distances of up to 10 cm.
  • Fast read/write times: The EM4095HMSO16B+ has fast read/write times of up to 1 ms per tag.
  • Low power consumption: The EM4095HMSO16B+ has a low power consumption of less than 10 mA in active mode and less than 1 μA in standby mode.
  • Wide operating voltage range: The EM4095HMSO16B+ operates with a wide supply voltage range of 4.1 V to 5.5 V.

The EM4095HMSO16B+ is available in a 16-pin SOIC package. It is RoHS compliant and has a wide operating temperature range of -40°C to +110°C.

Applications

The EM4095HMSO16B+ can be used in a wide range of RFID applications, including:

  • Access control: The EM4095HMSO16B+ can be used to control access to buildings, rooms, and other secure areas.
  • Animal identification: The EM4095HMSO16B+ can be used to identify livestock and other animals.
  • Asset tracking: The EM4095HMSO16B+ can be used to track the location and movement of assets such as equipment, inventory, and vehicles.
  • Other applications: The EM4095HMSO16B+ can also be used in a variety of other RFID applications, such as contactless payment systems, loyalty programs, and RFID-based games and toys.

Features and Benefits

The EM4095HMSO16B+ offers a number of features and benefits, including:

  • Low cost: The EM4095HMSO16B+ is a low-cost RFID transceiver IC, making it ideal for a wide range of applications.
  • High performance: The EM4095HMSO16B+ offers high performance, including high sensitivity, fast read/write times, and low power consumption.
  • Easy to use: The EM4095HMSO16B+ is easy to use and integrate into existing systems.
  • Wide range of features: The EM4095HMSO16B+ offers a wide range of features, making it ideal for a variety of RFID applications.

Conclusion

The EM4095HMSO16B+ is a low-cost, high-performance RFID transceiver IC from EM Microelectronic. It is ideal for a wide range of RFID applications, including access control, animal identification, and asset tracking. The EM4095HMSO16B+ is easy to use and integrate into existing systems, and it offers a wide range of features.

Additional Information

The EM4095HMSO16B+ is a read/write RFID transceiver IC. This means that it can be used to both read and write data to RFID tags. The EM4095HMSO16B+ also supports anti-collision, which allows multiple tags to be read simultaneously.

The EM4095HMSO16B+ is a popular choice for RFID developers because it is easy to use and offers a good balance of features and performance. It is also widely available from a variety of distributors.

If you are looking for a low-cost, high-performance RFID transceiver IC for your next project, the EM4095HMSO16B+ is a great option to consider.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Others
Lowest to $28.8819

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess