EN
  • EN
  • DE

EM6353BX2SP3B-4.6+

Part No EM6353BX2SP3B-4.6+
Manufacturer EM Microelectronic
Catalog OEM Parts (C - E)
Description Reset Circuit with Fixed Delay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989429-EM6353BX2SP3B-4.6+
Categories OEM Parts(C-E)
Manufacturer EM Microelectronic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM6353BX2SP3B-4.6+ CAD Model

Description

The EM6353BX2SP3B-4.6+ is a low-power static RAM (SRAM) module manufactured by EM Microelectronic. It is designed for applications requiring non-volatile data storage with low power consumption, making it suitable for battery-powered devices and embedded systems.

Applications

  • Battery-Powered Devices: Used in devices like remote controls, watches, and sensors where low power consumption is crucial.
  • Embedded Systems: Suitable for embedded systems requiring small, non-volatile memory.
  • Industrial Control Systems: Used in industrial automation for storing configuration data.
  • Medical Devices: Can be found in medical instruments for data logging and configuration storage.
  • Automotive Applications: Suitable for some automotive systems requiring low-power memory.

Features

  • Low Power Consumption: Designed for ultra-low power operation, minimizing battery drain.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Access Time: Offers fast read and write access times for efficient data processing.
  • Small Package Size: Compact package allows for integration into space-constrained designs.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in power supply design.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Data Retention: Non-volatile memory ensures data is preserved even during power outages.
  • Fast Performance: Quick access times enable efficient data processing.
  • Compact Design: Small package footprint saves valuable board space.
  • Flexible Power Supply: Wide operating voltage range simplifies power supply design.

Additional Details

The EM6353 series is known for its low power characteristics and reliability in embedded applications. The 'BX2SP3B' likely indicates a specific package type and memory configuration. The '-4.6+' signifies a version or speed grade. Key specifications to consider include the memory capacity, access time, standby current, and operating voltage. Always refer to the EM Microelectronic datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess