EN
  • EN
  • DE

EMC 005048379 - EMC 250GB 7.2K HDD for AX

Part No EMC 005048379 - EMC 250GB 7.2K HDD for AX
Manufacturer EMC
Catalog Hard Drives
Description EMC 250GB 7.2K HDD for AX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399367-EMC 005048379 - EMC 250GB 7.2K HDD for AX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005048379 - EMC 250GB 7.2K HDD for AX CAD Model

Description

The EMC 005048379 is a durable and efficient hard disk drive designed for use in EMC AX series storage systems. This HDD offers a generous storage capacity of 250 gigabytes, catering to businesses that require ample storage for their data without compromising on system performance. The drive operates at a spindle speed of 7,200 RPM, striking a balance between energy efficiency and access speed, suitable for a variety of storage tasks including file services, backups, and archival storage. It is presented in a 3.5-inch form factor, ensuring compatibility with EMC AX series hardware. The EMC 005048379 HDD is an exemplary option for small to medium-sized businesses looking for a cost-effective way to expand their storage capacity while maintaining reliable performance within their EMC storage environment.

You May Also Be Interested in

CISCO
Cisco UCS-SD76TBKNK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-12G240 - UCSC C3X60 400GB 12Gbps SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD120GBMS4-EV
Need more? Email Us
CISCO
CISCO UCS-SD-128G - 128GB SD Card for UCS servers
Need more? Email Us
CISCO
Cisco UCS-SD960GIKS4-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GM1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD600G15K12N
Need more? Email Us
CISCO
CISCO UCS-HD600G15K12G - 600GB 12G SAS 15K RPM SFF HDD
Need more? Email Us
CISCO
CISCO UCS-C3K-BSD48K9 - UCS C3260 480G SATA SSD Self Encrypted Boot K9
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess