EN
  • EN
  • DE

EMC 005049612 - EMC 2TB 7.2K SATA 3G 520 VMAX

Part No EMC 005049612 - EMC 2TB 7.2K SATA 3G 520 VMAX
Manufacturer EMC
Catalog Hard Drives
Description EMC 2TB 7.2K SATA 3G 520 VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399522-EMC 005049612 - EMC 2TB 7.2K SATA 3G 520 VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005049612 - EMC 2TB 7.2K SATA 3G 520 VMAX CAD Model

Description

The EMC 005049612 represents a reliable and high-capacity storage solution designed for integration with EMC VMAX storage arrays. This 2TB Hard Disk Drive operates at 7.2K RPM and features a SATA 3Gbps interface, tailored to meet the demands of enterprise storage environments that require large volumes of data storage without sacrificing performance. The 520-byte sector format is specifically optimized for compatibility with EMC VMAX systems, ensuring a seamless integration and optimal performance within these environments. The drive's 7.2K RPM speed offers a balanced performance for a wide range of applications, from file servers and backups to archival and disaster recovery solutions. Its large 2TB capacity provides ample space for storing large amounts of data, making it an ideal choice for businesses looking to expand their data storage capabilities. Engineered for durability and reliability, the EMC 005049612 HDD is built to withstand the rigors of continuous, 24/7 operation in demanding data center environments, offering a dependable storage solution for critical enterprise applications.

You May Also Be Interested in

IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess