EN
  • EN
  • DE

TC55257BFI-10L

Part No TC55257BFI-10L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Static RAM, 32Kx8, 28 Pin, Plastic, SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098268-TC55257BFI-10L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55257BFI-10L CAD Model

Description

The TC55257BFI-10L is a high-speed 262,144-bit (256Kb) Static Random Access Memory (SRAM) manufactured by Toshiba. It is organized as 32,768 words by 8 bits. The "10L" designation typically indicates a 10ns access time and low power consumption. This SRAM is designed for applications demanding very rapid data access and efficient power usage, making it well-suited for cache memory, high-performance embedded systems, and portable devices.

Applications:

  • Cache memory in microprocessors and microcontrollers
  • High-performance embedded systems
  • Portable devices requiring fast memory access
  • Digital signal processing (DSP) applications
  • Industrial control systems

Features:

  • Extremely fast access time: 10 ns
  • Low power consumption: "L" version indicates low power operation
  • Single 5V power supply: Simplifies system integration
  • TTL compatible inputs and outputs: Enables easy interfacing with standard logic circuits
  • Fully static operation: No clock or refresh required
  • Three-state outputs: Facilitates memory expansion and bus-oriented applications

Benefits:

  • Maximizes system performance: Extremely fast access time enhances overall system speed.
  • Extends battery life: Low power consumption is critical for portable applications.
  • Simplifies system design: TTL compatibility and single power supply reduce design complexity.
  • Ensures reliable data storage: Static operation eliminates the need for refresh cycles.
  • Offers versatile application: Suitable for a wide range of memory-intensive tasks.

Additional Details:

The TC55257BFI-10L utilizes advanced CMOS technology to achieve its high-speed performance and low power dissipation. For detailed specifications, including pinout, electrical characteristics, and timing diagrams, consult the Toshiba datasheet for the TC55257BF series. It is typically available in a 28-pin package (DIP or SOIC).

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess