EN
  • EN
  • DE

ADG1413YCPZ-REEL7

Part No ADG1413YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2Ω Max On Resistance, ±15 V/12 V/±5 V iCMOS™ Quad SPST Switch | IC SWITCH QUAD SPST 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 1.8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
-3db Bandwidth 170MHz
Charge Injection -20pC
Channel Capacitance (CS(off), CD(off)) 23pF, 23pF
Current - Leakage (IS(off)) (Maximum) 550pA
Crosstalk -100dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number ADG1413
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140110-ADG1413YCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1413YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1413YCPZ-REEL7 by Analog Devices Inc.

The ADG1413YCPZ-REEL7 is a high-performance, quad single-pole single-throw (SPST) switch manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This component is designed to deliver exceptional signal integrity, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance typically in the range of 1.5 ohms, which ensures minimal signal attenuation and power loss when the switch is in the "on" state.
  • High Voltage Range: The ADG1413YCPZ-REEL7 operates efficiently across a wide supply voltage range of ±5 V to ±16.5 V or 10 V to 33 V single supply, providing flexibility for use in various circuit configurations.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this device is suitable for use in harsh environments and industrial temperature-rated systems.
  • Low Power Consumption: The switch is designed for low power consumption, which makes it an energy-efficient choice for battery-powered and portable devices.
  • Fast Switching Times: It features fast switching times (tON and tOFF) that allow for quick signal routing and minimal delay, essential for high-speed data processing and real-time applications.
  • Enhanced ESD Protection: The device comes with enhanced electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.
  • RoHS Compliant: The switch is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly option.

Package and Availability

The ADG1413YCPZ-REEL7 is offered in a compact LFCSP (Lead Frame Chip Scale Package) form factor, which is highly space-efficient and suitable for high-density mounting on printed circuit boards. The device is supplied in reel packaging, facilitating easy integration into automated manufacturing processes.

Applications

Its robust design and versatile features make the ADG1413YCPZ-REEL7 suitable for a variety of applications, such as:

  • Automated Test Equipment (ATE)
  • Instrumentation
  • Data Acquisition Systems
  • Sample Hold Systems
  • Audio and Video Switching
  • Medical Diagnostic Equipment

Overall, the ADG1413YCPZ-REEL7 from Analog Devices Inc. represents a blend of performance, reliability, and versatility, making it a valuable component for designers seeking to enhance the efficiency and functionality of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3881 $55.1643
7+ $15.0877 $105.6139
11+ $14.6162 $160.7782
15+ $14.1447 $212.1705
19+ $13.6732 $259.7908
25+ $12.2588 $306.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 678 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess