EN
  • EN
  • DE

EMC 005049890 - EMC 100GB MLC 3.5 520 VMAX

Part No EMC 005049890 - EMC 100GB MLC 3.5 520 VMAX
Manufacturer EMC
Catalog Hard Drives
Description EMC 100GB MLC 3.5 520 VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399870-EMC 005049890 - EMC 100GB MLC 3.5 520 VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005049890 - EMC 100GB MLC 3.5 520 VMAX CAD Model

Description

The EMC 005049890 is a high-performance 100GB Multi-Level Cell (MLC) 3.5-inch SSD with a unique 520-byte sector size, specifically engineered for compatibility with EMC's VMAX storage arrays. This SSD is designed to cater to the high-end storage requirements of enterprise environments demanding the highest levels of performance, reliability, and storage efficiency. The use of MLC technology allows this drive to offer a perfect balance between cost-effectiveness and performance excellence, making it an ideal choice for accelerating applications and workloads on VMAX systems. With its robust design and EMC's rigorous testing, the 005049890 SSD offers unparalleled reliability and integration with VMAX arrays. It is particularly suitable for workloads that require fast data access and high throughput, such as large databases, data analytics, and virtualized platforms, providing a significant performance boost and enhancing overall system efficiency.

You May Also Be Interested in

IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess