EN
  • EN
  • DE

EMC 005051134 - EMC 400gb 2.5in SSD Fast Cache for VNX

Part No EMC 005051134 - EMC 400gb 2.5in SSD Fast Cache for VNX
Manufacturer EMC
Catalog Hard Drives
Description EMC 400gb 2.5in SSD Fast Cache for VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399605-EMC 005051134 - EMC 400gb 2.5in SSD Fast Cache for VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005051134 - EMC 400gb 2.5in SSD Fast Cache for VNX CAD Model

Description

The EMC 005051134 is a 400GB 2.5-inch SSD Fast Cache designed specifically for use with EMC's VNX series storage arrays. This solid-state drive (SSD) is engineered to significantly enhance the performance of VNX storage systems by providing a high-speed caching layer that accelerates access to frequently used data. Leveraging the speed and efficiency of flash technology, this Fast Cache SSD enables businesses to achieve faster application response times and improved overall system performance. Incorporating the EMC 005051134 SSD into a VNX storage environment allows organizations to make the most of their existing storage infrastructure by reducing the workload on traditional hard disk drives (HDDs). This redistribution of workload not only boosts system performance but also extends the lifespan of HDDs within the array. Additionally, the SSD Fast Cache can dynamically and automatically adjust to changing data access patterns, ensuring optimal performance for critical applications without manual intervention. The 400GB capacity of this SSD provides ample space for caching hot data, making it an ideal solution for environments with high I/O (Input/Output) demands, such as databases, virtual desktop infrastructures (VDIs), and server virtualization. Its 2.5-inch form factor ensures compatibility with a wide range of VNX systems, offering a straightforward upgrade path for enterprises looking to enhance their storage performance. Installation and integration of the EMC 005051134 SSD Fast Cache into existing VNX arrays are streamlined, with EMC's management software facilitating easy configuration and monitoring of the SSD's performance within the storage environment. This enables IT administrators to efficiently manage their storage resources and ensure that data is being served from the fastest possible medium. Overall, the EMC 005051134 400GB 2.5-inch SSD Fast Cache is a powerful addition to any EMC VNX storage system, providing a cost-effective way to boost performance, improve application response times, and enhance user experience. Its integration into existing VNX arrays represents a smart investment for businesses seeking to maximize the value of their storage infrastructure while meeting the demands of today's data-intensive workloads.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess