EN
  • EN
  • DE

EMC 005052095 - DV 8TB 7.2 3.5 6GB SAS 4096 60 T ECS

Part No EMC 005052095 - DV 8TB 7.2 3.5 6GB SAS 4096 60 T ECS
Manufacturer EMC
Catalog Hard Drives
Description DV 8TB 7.2 3.5 6GB SAS 4096 60 T ECS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1400229-EMC 005052095 - DV 8TB 7.2 3.5 6GB SAS 4096 60 T ECS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005052095 - DV 8TB 7.2 3.5 6GB SAS 4096 60 T ECS CAD Model

Description

The EMC 005052095 is a high-capacity, high-performance data storage solution designed to meet the demands of enterprise-level operations. This hard disk drive (HDD) boasts a substantial 8TB of storage space, ensuring ample room for large datasets, making it ideal for data centers and businesses managing vast amounts of information. Operating at a spindle speed of 7,200 revolutions per minute (RPM), this drive strikes a balance between energy efficiency and performance, delivering reliable access to stored data without excessive power consumption. Housed in a 3.5-inch form factor, the EMC 005052095 is compatible with a broad range of enterprise storage systems, including those requiring a larger physical footprint to support high-capacity drives. The drive utilizes a 6Gb/s SAS (Serial Attached SCSI) interface, providing fast data transfer rates and enhanced reliability over traditional SATA connections, making it well-suited for applications that demand high-speed data access and transfer capabilities. Furthermore, this HDD comes equipped with 4096-byte sector size (advanced format), which improves efficiency and error correction capabilities compared to older 512-byte sector drives. Its integration into the EMC Elastic Cloud Storage (ECS) system underlines its capability to work in highly scalable environments, adapting to the needs of modern cloud storage solutions and supporting both traditional and next-generation workloads with ease. Incorporating 60 Tera-Erasure coding technology (T ECS), the drive offers enhanced data protection and reliability, safeguarding against data loss and ensuring data integrity even in the face of hardware failures or during complex data reconstruction scenarios. This feature is particularly beneficial for businesses and organizations that require high levels of data security and availability. Overall, the EMC 005052095 8TB HDD is an advanced storage device that combines high-capacity storage, efficient performance, and robust data protection features to support the evolving needs of enterprise data management and cloud storage solutions.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess