EN
  • EN
  • DE

EMC 038-003-816 - EMC 8m Mini-HDX - Mini-SAS Cable

Part No EMC 038-003-816 - EMC 8m Mini-HDX - Mini-SAS Cable
Manufacturer EMC
Catalog Cables
Description EMC 8m Mini-HDX - Mini-SAS Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398360-EMC 038-003-816 - EMC 8m Mini-HDX - Mini-SAS Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-816 - EMC 8m Mini-HDX - Mini-SAS Cable CAD Model

Description

The EMC 038-003-816 Mini-HDX to Mini-SAS Cable is an essential component for high-performance data centers and storage networks. Spanning an impressive length of 8 meters, this cable is designed to facilitate the connections between servers, storage systems, and switches, providing a reliable high-density, high-speed data transfer pathway. Manufactured by EMC, a leading provider in storage solutions, this Mini-HDX to Mini-SAS cable is crafted with precision to ensure maximum signal integrity and minimal latency. Its robust construction includes high-quality materials that provide durability and resistance to wear and tear, making it an ideal choice for demanding data center environments. The cable supports multi-lane data transfer, enabling high data throughput and efficient operation of storage area networks (SANs). Furthermore, its compatibility with EMC storage systems ensures seamless integration into existing infrastructures, offering an efficient solution for expanding or upgrading data storage capacities. Whether it's for connecting storage arrays to SANs or linking multiple storage components, the EMC 038-003-816 cable is a reliable, high-quality choice that meets the rigorous demands of modern data centers.

You May Also Be Interested in

NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess