EN
  • EN
  • DE

EMC 042-006-033 - EMC Centera dual Swithch rail kit

Part No EMC 042-006-033 - EMC Centera dual Swithch rail kit
Manufacturer EMC
Catalog IT Racks
Description EMC Centera dual Swithch rail kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400547-EMC 042-006-033 - EMC Centera dual Swithch rail kit
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-006-033 - EMC Centera dual Swithch rail kit CAD Model

Description

The EMC 042-006-033 Centera dual Switch rail kit is custom-designed to facilitate the secure and efficient mounting of EMC Centera dual Switch systems within a data center rack. This specialized rail kit caters to the unique needs of the Centera dual Switch configuration, providing a firm and stable foundation for these critical network components. Made from materials of the utmost quality, the rail kit ensures resilience and durability, crucial attributes in the high-demand environment of data centers. It comes equipped with adjustable brackets, allowing for a tailored fit to various rack depths and enhancing its compatibility with diverse data center layouts. The inclusion of a sliding mechanism heralds easy access to the Centera switches, streamlining the processes of maintenance and hardware upgrades by eliminating the need to extract them from the rack entirely. The EMC 042-006-033 rail kit is an indispensable asset for data centers utilizing EMC Centera dual Switch systems, offering a seamless integration that augments operational efficiency and system reliability.

You May Also Be Interested in

CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
RAILKIT R715 R810 R815 R910 SLIDING
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us
Dell
RAILKIT R510 R515 SLIDING
Need more? Email Us
Dell
RAILKIT SC200 SC220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess