EN
  • EN
  • DE

DELL 770-BBBR - RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820 B6

Part No DELL 770-BBBR - RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820 B6
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395648-DELL 770-BBBR - RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820 B6
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 770-BBBR - RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820 B6 CAD Model

Description

The DELL 770-BBBR Railkit is engineered specifically for seamless compatibility with a range of Dell PowerEdge servers, including R510, R515, R520, R720, R720XD, R730, R730X, and R820 models. This comprehensive rail kit is designed to provide a secure and stable mounting solution for your servers within a rack environment, enabling efficient space utilization and organization in data centers and server rooms. The rail kit features a versatile design that allows for tool-less installation, facilitating quick and easy setup while minimizing downtime. Its robust construction ensures the stability and support of heavy servers, enhancing safety and reliability in operation. Moreover, the adjustable design of the rail kit accommodates various rack depths, offering flexibility to meet a wide range of installation requirements. The DELL 770-BBBR Railkit includes all necessary mounting hardware and detailed instructions, ensuring a hassle-free installation process. Whether you are setting up a new server or upgrading your existing infrastructure, this rail kit provides a dependable and user-friendly solution for securing your Dell PowerEdge servers.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess